onsemi Single FETs, MOSFETs MCH6336-TL-H

Description
P-Channel 12V 5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Request a Quote Datasheet
Description
P-Channel 12V 5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH6336-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH6336-TL-H-ND
Single FETs, MOSFETs MCH6336-TL-H-ND
P-Channel 12V 5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

P-Channel 12V 5A (Ta) 1.5W (Ta) Surface Mount 6-MCPH

Buy Now Datasheet
Singapore, Singapore
P-Channel -12V -5A MOSFET Transistor
278-MCH6336-TL-H
P-Channel -12V -5A MOSFET Transistor 278-MCH6336-TL-H
Single P-Channel Power MOSFET, -12V, -5A, 43mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6336-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6336-TL-H can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -12V, -5A, 43mΩ, SC 88FL / MCPH6, 3000-REEL Product overview: MCH6336-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -12V, -5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, -5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH6336-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - MCH6336-TL-H - 805553-MCH6336-TL-H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - MCH6336-TL-H
805553-MCH6336-TL-H
FETs - Single - MCH6336-TL-H 805553-MCH6336-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 805553-MCH6336-TL-H Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12V Part Status: Last Time Buy Supplier Device Package: 6-MCPH Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: 150°C Manufacturer Package: 6-SMD, Flat Leads Power Dissipation (Maximum): 1.5W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 43mOhm at 3A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 6.9nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 660pF at 6V Current - Continuous Drain (Id) at 25°C: 5A Maximum Vgs: ±10V

Manufacturer: ON Semiconductor
Win Source Part Number: 805553-MCH6336-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12V
Part Status: Last Time Buy
Supplier Device Package: 6-MCPH
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD, Flat Leads
Power Dissipation (Maximum): 1.5W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 43mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 6.9nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 660pF at 6V
Current - Continuous Drain (Id) at 25°C: 5A
Maximum Vgs: ±10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH6336-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH6336-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH6336-TL-H
MOSFET P-CH 12V 5A 6MCPH

MOSFET P-CH 12V 5A 6MCPH

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number MCH6336-TL-H-ND 278-MCH6336-TL-H 805553-MCH6336-TL-H MCH6336-TL-H
Product Name Single FETs, MOSFETs P-Channel -12V -5A MOSFET Transistor FETs - Single - MCH6336-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type 6-SMD, Flat Leads SOT3 6-SMD, Flat Leads
QG 6.9 nC
Unlock Full Specs
to access all available technical data