JFET 2 N-Channel (Dual) 50mA 300mW Surface Mount 5-MCPH
JFET 2 N-Channel (Dual) 50mA 300mW Surface Mount 5-MCPH
JFET 2 N-Channel (Dual) 50mA 300mW Surface Mount 5-MCPH
JFET 2N-CH 50MA 5MCPH
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | MCH5908H-TL-EOSCT-ND | MCH5908H-TL-E | MCH5908H-TL-E |
| Product Name | JFETs | JFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |
| Package Type | 5-SMD, Flat Leads | 5-SMD, Flat Leads | 5-MCPH |
| Transistor Type | JFET |