Small Signal Field-Effect Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 802348-MCH5839-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
FET Feature: Schottky Diode (Isolated)
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: 5-MCPH
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: 150°C
Manufacturer Package: 6-SMD (5 Leads), Flat Lead
Power Dissipation (Maximum): 800mW
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 266mOhm at 750mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 1.7nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 120pF at 10V
Current - Continuous Drain (Id) at 25°C: 1.5A
Maximum Vgs: ±10V
Single P-Channel Power MOSFET with Schottky Diode -20V, -1.5A, 266mΩ, MCPH5, 3000-REEL Product overview: MCH5839-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Schottky, -20V, -1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Schottky, -20V, -1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH5839-TL-H can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 1.5A 5MCPH
MOSFET PCH+SBD 1.8V DRIVE SERIES
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCH5839-TL-H | 802348-MCH5839-TL-H | 278-MCH5839-TL-H | MCH5839-TL-H | MCH5839-TL-H |
| Product Name | FETs - Single - MCH5839-TL-H | P-Channel Schottky -20V -1.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Package Type | SMD-5 | SOT3 | 5-SMD, Flat Leads | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | ||
| Polarity | P-Channel |