onsemi TRANSISTORS - RF Transistors (BJT) - MCH4009-TL-H MCH4009-TL-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074561-MCH4009-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 2GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-MCPH Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V Typical Gain (hFE) (Min): 50 @ 5mA, 1V Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074561-MCH4009-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 2GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-MCPH Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V Typical Gain (hFE) (Min): 50 @ 5mA, 1V Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MCH4009-TL-H - 1074561-MCH4009-TL-H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MCH4009-TL-H
1074561-MCH4009-TL-H
TRANSISTORS - RF Transistors (BJT) - MCH4009-TL-H 1074561-MCH4009-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 1074561-MCH4009-TL-H Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13.5dB Frequency - Transition: 25GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.1dB @ 2GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 4-MCPH Maximum Current Collector: 40mA VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V Typical Gain (hFE) (Min): 50 @ 5mA, 1V Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074561-MCH4009-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13.5dB
Frequency - Transition: 25GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.1dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-MCPH
Maximum Current Collector: 40mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 3.5V
Typical Gain (hFE) (Min): 50 @ 5mA, 1V
Maximum Power Dissipation: 120mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - MCH4009-TL-HOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MCH4009-TL-HOSTR-ND
Bipolar RF Transistors MCH4009-TL-HOSTR-ND
RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount 4-MCPH

RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount 4-MCPH

Buy Now Datasheet
Bipolar RF Transistors - MCH4009-TL-HOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MCH4009-TL-HOSCT-ND
Bipolar RF Transistors MCH4009-TL-HOSCT-ND
RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount 4-MCPH

RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount 4-MCPH

Buy Now Datasheet
Bipolar RF Transistors - MCH4009-TL-HOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MCH4009-TL-HOSDKR-ND
Bipolar RF Transistors MCH4009-TL-HOSDKR-ND
RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount 4-MCPH

RF Transistor NPN 3.5V 40mA 25GHz 120mW Surface Mount 4-MCPH

Buy Now Datasheet
Singapore, Singapore
SMD 25GHz 3.5V 40mA Bipolar Transistor
283-MCH4009-TL-H
SMD 25GHz 3.5V 40mA Bipolar Transistor 283-MCH4009-TL-H
RF Transistor NPN 25GHz 3.5V 40mA 120mW SMD Product overview: MCH4009-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25GHz, 3.5V, 40mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 25GHz, 3.5V, 40mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH4009-TL-H can be used for catalog matching and distributor lookup.

RF Transistor NPN 25GHz 3.5V 40mA 120mW SMD Product overview: MCH4009-TL-H from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25GHz, 3.5V, 40mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 25GHz, 3.5V, 40mA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH4009-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MCH4009-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MCH4009-TL-H
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MCH4009-TL-H
RF TRANS NPN 3.5V 25GHZ 4MCPH

RF TRANS NPN 3.5V 25GHZ 4MCPH

Supplier's Site
Sheung Wan, Hong Kong
RF Bipolar Transistors
MCH4009-TL-H
RF Bipolar Transistors MCH4009-TL-H
RF Bipolar Transistors HIGH FREQUENCY AMPLIFIER

RF Bipolar Transistors HIGH FREQUENCY AMPLIFIER

Buy Now Datasheet
Bipolar RF Transistors - MCH4009-TL-H - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MCH4009-TL-H
Bipolar RF Transistors MCH4009-TL-H
RF TRANS NPN 3.5V 25GHZ 4MCPH

RF TRANS NPN 3.5V 25GHZ 4MCPH

Supplier's Site Datasheet
Trans, Npn, 3.5V, 25Ghz, Sot-343-4; Transistor Polarity Onsemi - 02AC3719 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 3.5V, 25Ghz, Sot-343-4; Transistor Polarity Onsemi
02AC3719
Trans, Npn, 3.5V, 25Ghz, Sot-343-4; Transistor Polarity Onsemi 02AC3719
TRANS, NPN, 3.5V, 25GHZ, SOT-343-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:3.5V; Transition Frequency ft:25GHz; Power Dissipation Pd:120mW; DC Collector Current:40mA; DC Current Gain hFE:50hFE; RF Transistor RoHS Compliant: Yes

TRANS, NPN, 3.5V, 25GHZ, SOT-343-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:3.5V; Transition Frequency ft:25GHz; Power Dissipation Pd:120mW; DC Collector Current:40mA; DC Current Gain hFE:50hFE; RF Transistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1074561-MCH4009-TL-H MCH4009-TL-HOSTR-ND 283-MCH4009-TL-H MCH4009-TL-H MCH4009-TL-H MCH4009-TL-H 02AC3719
Product Name TRANSISTORS - RF Transistors (BJT) - MCH4009-TL-H Bipolar RF Transistors SMD 25GHz 3.5V 40mA Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) RF Bipolar Transistors Bipolar RF Transistors Trans, Npn, 3.5V, 25Ghz, Sot-343-4; Transistor Polarity Onsemi
Polarity NPN; NPN NPN NPN NPN; NPN NPN
Package Type SOT3; 4-MCPH SOT-343F SOT-343F TO-3; SOT3
IC(max) 40 milliamps 40 milliamps
VCEO 3.5 volts 3.5 volts 3.5 volts
VCBO 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 957790-BC847BWH6327XTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3
IC(max) 100 milliamps
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
Bipolar Transistors - 155052P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details