Single N-Channel Power MOSFET 60V, 2A, 137mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3486-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3486-TL-H can be used for catalog matching and distributor lookup.
N-Channel 60V 2A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
Manufacturer: ON Semiconductor
Win Source Part Number: 1220711-MCH3486-TL-H
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SC-70FL/MCPH3
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 3-SMD, Flat Leads
Power Dissipation (Maximum): 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 2A
Rds On (Maximum) at Id, Vgs: 137mOhm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 7nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 310pF at 20V
Small Signal Field-Effect Transistor
MOSFET N-CH 60V 2A SC70FL/MCPH3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | RF MOSFET Transistors | RF Transistors |
| Product Number | 278-MCH3486-TL-H | MCH3486-TL-H-ND | 1220711-MCH3486-TL-H | MCH3486-TL-H | MCH3486-TL-H |
| Product Name | N-Channel 60V 2A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - MCH3486-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 3-SMD, Flat Leads | SOT3 | SC-70FL | 3-SMD, Flat Lead | |
| V(BR)DSS | 60 volts | ||||
| QG | 7 nC |