onsemi N-Channel 20V 4A MOSFET Transistor MCH3427-TL-E

Description
TRANSISTOR,MOSFET,N- CHANNEL,20V V(BR)DSS,4A I(D),SOT-323VAR Product overview: MCH3427-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3427-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR,MOSFET,N- CHANNEL,20V V(BR)DSS,4A I(D),SOT-323VAR Product overview: MCH3427-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3427-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 4A MOSFET Transistor
278-MCH3427-TL-E
N-Channel 20V 4A MOSFET Transistor 278-MCH3427-TL-E
TRANSISTOR,MOSFET,N- CHANNEL,20V V(BR)DSS,4A I(D),SOT-323VAR Product overview: MCH3427-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3427-TL-E can be used for catalog matching and distributor lookup.

TRANSISTOR,MOSFET,N-CHANNEL,20V V(BR)DSS,4A I(D),SOT-323VAR Product overview: MCH3427-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3427-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 100564-MCH3427-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
100564-MCH3427-TL-E
Discrete Semiconductor Products 100564-MCH3427-TL-E
Manufacturer: SANYO Semiconductor (U.S.A) Corporation Win Source Part Number: 100564-MCH3427-TL-E Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 3-SMD, Flat Leads Manufacturer Device Package: 3-MCPH FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Logic Level Gate, 1.8V Drive Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4A (Ta) Rds On (Max) @ Id, Vgs: 52 mOhm @ 2A, 4V Gate Charge (Qg) @ Vgs: 6nC @ 4V Input Capacitance (Ciss) @ Vds: 400pF @ 10V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 100564-MCH3427-TL-E
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 3-SMD, Flat Leads
Manufacturer Device Package: 3-MCPH
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4A (Ta)
Rds On (Max) @ Id, Vgs: 52 mOhm @ 2A, 4V
Gate Charge (Qg) @ Vgs: 6nC @ 4V
Input Capacitance (Ciss) @ Vds: 400pF @ 10V
Power - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3427-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3427-TL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3427-TL-E
MOSFET N-CH 20V 4A 3MCPH

MOSFET N-CH 20V 4A 3MCPH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-MCH3427-TL-E 100564-MCH3427-TL-E MCH3427-TL-E
Product Name N-Channel 20V 4A MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details