Win Source Part Number: 977854-MCH3421-TL-E
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 800mA (Ta)
Rds On (Max) @ Id, Vgs: 890mOhm @ 400mA, 10V
Power Dissipation (Max): 900mW (Ta)
Package / Case: 3-SMD, Flat Leads
Supplier Device Package: 3-MCPH
Gate Charge (Qg) (Max) @ Vgs: 4.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 165 pF @ 20 V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 2156-MCH3421-TL-E,ON
Product Status: Obsolete
Power Field-Effect Transistor, N-Channel, MOSFET
MOSFET N-CH 100V 800MA 3MCPH
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 977854-MCH3421-TL-E | MCH3421-TL-E | MCH3421-TL-E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |