P-CH MOSFET, 30V, 1.6A, 3-Pin SMT Product overview: MCH3375-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3375-TL-H can be used for catalog matching and distributor lookup.
P-Channel 30V 1.6A (Tc) 800mW (Ta) Surface Mount SC-70FL/MCPH3
MOSFET P-CH 30V 1.6A SC70
MOSFET P-CH 30V 1.6A SC70
MOSFET P-CH 30V 1.6A MCPH3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MCH3375-TL-H | MCH3375-TL-H-ND | MCH3375-TL-H | MCH3375-TL-H | 598-MCH3375-TL-H |
| Product Name | 30V 1.6A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET P-CH 30V 1.6A MCPH3 |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| V(BR)DSS | 30 volts | 30 volts | -30 volts | ||
| PD | 800 milliwatts | 800 milliwatts | 800 milliwatts | ||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||
| Polarity | P-Channel | P-Channel; P-Channel |