onsemi Single FETs, MOSFETs MCH3333A-TL-W

Description
P-Channel 30V 2A (Ta) 900mW (Ta) Surface Mount SC-70FL/MCPH3
Request a Quote Datasheet
Description
P-Channel 30V 2A (Ta) 900mW (Ta) Surface Mount SC-70FL/MCPH3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - MCH3333A-TL-WOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
MCH3333A-TL-WOSTR-ND
Single FETs, MOSFETs MCH3333A-TL-WOSTR-ND
P-Channel 30V 2A (Ta) 900mW (Ta) Surface Mount SC-70FL/MCPH3

P-Channel 30V 2A (Ta) 900mW (Ta) Surface Mount SC-70FL/MCPH3

Buy Now Datasheet
Singapore, Singapore
P-Channel -30V -2.0A MOSFET Transistor
278-MCH3333A-TL-W
P-Channel -30V -2.0A MOSFET Transistor 278-MCH3333A-TL-W
Single P-Channel Power MOSFET, -30V, -2.0A, 215mΩ, 3000-REEL Product overview: MCH3333A-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -2.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -2.0A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3333A-TL-W can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -30V, -2.0A, 215mΩ, 3000-REEL Product overview: MCH3333A-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -2.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -2.0A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3333A-TL-W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3333A-TL-W - 109149-MCH3333A-TL-W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3333A-TL-W
109149-MCH3333A-TL-W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3333A-TL-W 109149-MCH3333A-TL-W
Manufacturer: ON Semiconductor Win Source Part Number: 109149-MCH3333A-TL-W Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 900mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SC-70FL/MCPH3 Dimension: 3-SMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Max Gate Charge: 2.8nC @ 4V Max Input Capacitance: 240pF @ 10V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 215 mOhm @ 1A, 4V

Manufacturer: ON Semiconductor
Win Source Part Number: 109149-MCH3333A-TL-W
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 900mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-70FL/MCPH3
Dimension: 3-SMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Max Gate Charge: 2.8nC @ 4V
Max Input Capacitance: 240pF @ 10V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 215 mOhm @ 1A, 4V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PCH 2.5V Power MOSFE

MOSFET PCH 2.5V Power MOSFE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3333A-TL-W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3333A-TL-W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3333A-TL-W
MOSFET P-CH 30V 2A SC70FL/MCPH3

MOSFET P-CH 30V 2A SC70FL/MCPH3

Supplier's Site
Mosfet, P-Ch, -30V, -2A, Sc-70-3; Transistor Polarity Onsemi - 75Y1599 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -2A, Sc-70-3; Transistor Polarity Onsemi
75Y1599
Mosfet, P-Ch, -30V, -2A, Sc-70-3; Transistor Polarity Onsemi 75Y1599
MOSFET, P-CH, -30V, -2A, SC-70-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:-30V; Continuous Drain Current Id:-2A; On Resistance Rds(on):0.165ohm; Rds(on) Test Voltage Vgs:-4V; Threshold Voltage Vgs:-1.3V RoHS Compliant: Yes

MOSFET, P-CH, -30V, -2A, SC-70-3; Transistor Polarity:P Channel; Drain Source Voltage Vds:-30V; Continuous Drain Current Id:-2A; On Resistance Rds(on):0.165ohm; Rds(on) Test Voltage Vgs:-4V; Threshold Voltage Vgs:-1.3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number MCH3333A-TL-WOSTR-ND 278-MCH3333A-TL-W 109149-MCH3333A-TL-W MCH3333A-TL-W MCH3333A-TL-W 75Y1599
Product Name Single FETs, MOSFETs P-Channel -30V -2.0A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3333A-TL-W MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -2A, Sc-70-3; Transistor Polarity Onsemi
Polarity P-Channel P-Channel; P-Channel
Package Type 3-SMD, Flat Leads SOT3; SC-70FL/MCPH3 3-SMD, Flat Lead TO-3
V(BR)DSS 30 volts
PD 900 milliwatts
Unlock Full Specs
to access all available technical data