onsemi P-Channel -30V -2.0A MOSFET Transistor MCH3333A-TL-H

Description
Single P-Channel Power MOSFET, -30V, -2.0A, 215mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3333A-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -2.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -2.0A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3333A-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single P-Channel Power MOSFET, -30V, -2.0A, 215mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3333A-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -2.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -2.0A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3333A-TL-H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -30V -2.0A MOSFET Transistor
278-MCH3333A-TL-H
P-Channel -30V -2.0A MOSFET Transistor 278-MCH3333A-TL-H
Single P-Channel Power MOSFET, -30V, -2.0A, 215mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3333A-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -2.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -2.0A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3333A-TL-H can be used for catalog matching and distributor lookup.

Single P-Channel Power MOSFET, -30V, -2.0A, 215mΩ, SC 70FL / MCPH3, 3000-REEL Product overview: MCH3333A-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -30V, -2.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -2.0A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCH3333A-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - MCH3333A-TL-H - 802620-MCH3333A-TL-H - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - MCH3333A-TL-H
802620-MCH3333A-TL-H
FETs - Single - MCH3333A-TL-H 802620-MCH3333A-TL-H
Manufacturer: ON Semiconductor Win Source Part Number: 802620-MCH3333A-TL-H Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30V Supplier Device Package: SC-70FL/MCPH3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V Manufacturer Package: 3-SMD, Flat Lead Power Dissipation (Maximum): 900mW Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 215mOhm at 1A, 4V Gate Charge (Qg) (Maximum) at Vgs: 2.8nC at 4V Input Capacitance (Ciss) (Maximum) at Vds: 240pF at 10V Current - Continuous Drain (Id) at 25°C: 2A Maximum Vgs: ±10V

Manufacturer: ON Semiconductor
Win Source Part Number: 802620-MCH3333A-TL-H
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: SC-70FL/MCPH3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4V
Manufacturer Package: 3-SMD, Flat Lead
Power Dissipation (Maximum): 900mW
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 215mOhm at 1A, 4V
Gate Charge (Qg) (Maximum) at Vgs: 2.8nC at 4V
Input Capacitance (Ciss) (Maximum) at Vds: 240pF at 10V
Current - Continuous Drain (Id) at 25°C: 2A
Maximum Vgs: ±10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MCH3333A-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MCH3333A-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MCH3333A-TL-H
MOSFET P-CH 30V 2A SC70FL/MCPH3

MOSFET P-CH 30V 2A SC70FL/MCPH3

Supplier's Site
Single FETs, MOSFETs - MCH3333A-TL-H - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
MCH3333A-TL-H
Single FETs, MOSFETs MCH3333A-TL-H
MOSFET P-CH 30V 2A SC70FL/MCPH3

MOSFET P-CH 30V 2A SC70FL/MCPH3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-MCH3333A-TL-H 802620-MCH3333A-TL-H MCH3333A-TL-H MCH3333A-TL-H
Product Name P-Channel -30V -2.0A MOSFET Transistor FETs - Single - MCH3333A-TL-H Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
QG 2.8 nC
PD 900 milliwatts 900 milliwatts
Package Type SOT3 3-SMD, Flat Lead 3-SMD, Flat Lead
Unlock Full Specs
to access all available technical data