onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single MCH3106-S-TL-E

Description
Win Source Part Number: 1152807-MCH3106-S-TL -E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 12 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 165mV @ 30mA, 1.5A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V Frequency - Transition: 280MHz Package / Case: SC-70, SOT-323 Supplier Device Package: 3-MCPH ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 2156-MCH3106-S-TL-E, ONSONSMCH3106-S-TL-E Base Product Number: MCH31 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1152807-MCH3106-S-TL -E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 12 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 165mV @ 30mA, 1.5A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V Frequency - Transition: 280MHz Package / Case: SC-70, SOT-323 Supplier Device Package: 3-MCPH ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 2156-MCH3106-S-TL-E, ONSONSMCH3106-S-TL-E Base Product Number: MCH31 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1152807-MCH3106-S-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1152807-MCH3106-S-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1152807-MCH3106-S-TL-E
Win Source Part Number: 1152807-MCH3106-S-TL -E Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 900 mW Voltage - Collector Emitter Breakdown (Max): 12 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 165mV @ 30mA, 1.5A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V Frequency - Transition: 280MHz Package / Case: SC-70, SOT-323 Supplier Device Package: 3-MCPH ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Other Names: 2156-MCH3106-S-TL-E, ONSONSMCH3106-S-TL-E Base Product Number: MCH31 Product Status: Obsolete

Win Source Part Number: 1152807-MCH3106-S-TL-E
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 900 mW
Voltage - Collector Emitter Breakdown (Max): 12 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 165mV @ 30mA, 1.5A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 500mA, 2V
Frequency - Transition: 280MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: 3-MCPH
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Other Names: 2156-MCH3106-S-TL-E,ONSONSMCH3106-S-TL-E
Base Product Number: MCH31
Product Status: Obsolete

Buy Now
Singapore, Singapore
SMD 12V 3A 12 V Bipolar Transistor
283-MCH3106-S-TL-E
SMD 12V 3A 12 V Bipolar Transistor 283-MCH3106-S-TL-E
TRANS PNP 12V 3A 3MCPH / Bipolar (BJT) Transistor PNP 12 V 3 A 280MHz 900 mW Surface Mount 3-MCPH Product overview: MCH3106-S-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 3A, 12 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 12V, 3A, 12 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH3106-S-TL-E can be used for catalog matching and distributor lookup.

TRANS PNP 12V 3A 3MCPH / Bipolar (BJT) Transistor PNP 12 V 3 A 280MHz 900 mW Surface Mount 3-MCPH Product overview: MCH3106-S-TL-E from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V, 3A, 12 V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 12V, 3A, 12 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MCH3106-S-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1152807-MCH3106-S-TL-E 283-MCH3106-S-TL-E
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single SMD 12V 3A 12 V Bipolar Transistor
Polarity PNP
Package Type SOT3 Tape & Reel (TR)
IC(max) 3000 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT-23 Bipolar Transistor - 276-BC858A E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 1222362 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details