onsemi Voltage Regulators - Linear MC79M05CDTRKG

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The MC79M05CDTRKG is a fixed output negative voltage regulator from the MC79M00 series, designed to provide a nominal output voltage of -5.0 V with a maximum output current of 500 mA. This device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. It operates with an input voltage range of up to -35 V and has a dropout voltage of approximately 1.1 V at full load. The regulator is available in a DPAK package, which is suitable for surface mount applications. Additionally, it is offered in a Pb-free version, aligning with environmental standards. The MC79M05CDTRKG is ideal for applications requiring a stable negative voltage supply without the need for external components.

Datasheet Summary
Powered by GS/AI

The MC79M05CDTRKG is a fixed output negative voltage regulator from the MC79M00 series, designed to provide a nominal output voltage of -5.0 V with a maximum output current of 500 mA. This device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. It operates with an input voltage range of up to -35 V and has a dropout voltage of approximately 1.1 V at full load. The regulator is available in a DPAK package, which is suitable for surface mount applications. Additionally, it is offered in a Pb-free version, aligning with environmental standards. The MC79M05CDTRKG is ideal for applications requiring a stable negative voltage supply without the need for external components.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC79M05CDTRKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC79M05CDTRKG
Voltage Regulators - Linear MC79M05CDTRKG
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Negative Fixed 1 Output 500mA DPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC79M05CDTRKG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products