onsemi Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi MC79L12ACPG.

Description
LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:7912 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:7912 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi - 26AC1979 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi
26AC1979
Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi 26AC1979
LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:7912 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:7912 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26AC1979
Product Name Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Output Type Onsemi
Input Voltage -35 to -19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details