onsemi Ldo Volt Reg, 1A, -5V, To-263-3; Output Type Onsemi MC7905ACD2TR4G

Description
LDO VOLT REG, 1A, -5V, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 1A, -5V, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 1A, -5V, To-263-3; Output Type Onsemi - 42Y0689 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 1A, -5V, To-263-3; Output Type Onsemi
42Y0689
Ldo Volt Reg, 1A, -5V, To-263-3; Output Type Onsemi 42Y0689
LDO VOLT REG, 1A, -5V, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO VOLT REG, 1A, -5V, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 42K1255 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
42K1255
Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 42K1255
IC,VOLT REGULATOR,FIXED,-5V, BIPOLAR,SIP,3PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,-5V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42Y0689 42K1255
Product Name Ldo Volt Reg, 1A, -5V, To-263-3; Output Type Onsemi Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details