onsemi PMIC - PMIC - Voltage Regulators - Linear - MC78T12CT MC78T12CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 788024-MC78T12CT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 3A Family Name: MC78T12 Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA ~ 6mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220AB Voltage Input MAX: 35V Voltage Dropout (Maximum): 2.5V @ 3A Alternative Parts (Cross-Reference): L78S12CV-DG; L7812ABV; L7812ACV; L7812ACV-DG; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Czech Republic, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 788024-MC78T12CT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 3A Family Name: MC78T12 Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA ~ 6mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220AB Voltage Input MAX: 35V Voltage Dropout (Maximum): 2.5V @ 3A Alternative Parts (Cross-Reference): L78S12CV-DG; L7812ABV; L7812ACV; L7812ACV-DG; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Czech Republic, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC78T12CT - 788024-MC78T12CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78T12CT
788024-MC78T12CT
PMIC - PMIC - Voltage Regulators - Linear - MC78T12CT 788024-MC78T12CT
Manufacturer: ON Semiconductor Win Source Part Number: 788024-MC78T12CT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Fixed Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 3A Family Name: MC78T12 Output Voltage: 12V Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA ~ 6mA PSRR: 67dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: TO-220AB Voltage Input MAX: 35V Voltage Dropout (Maximum): 2.5V @ 3A Alternative Parts (Cross-Reference): L78S12CV-DG; L7812ABV; L7812ACV; L7812ACV-DG; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Czech Republic, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788024-MC78T12CT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 3A
Family Name: MC78T12
Output Voltage: 12V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA ~ 6mA
PSRR: 67dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220AB
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2.5V @ 3A
Alternative Parts (Cross-Reference): L78S12CV-DG; L7812ABV; L7812ACV; L7812ACV-DG;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Czech Republic, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12V 3A TO-220 LDO Voltage Regulator IC
776-MC78T12CT
12V 3A TO-220 LDO Voltage Regulator IC 776-MC78T12CT
12V 3A LDO Linear Voltage Regulator, TO-220, Positive Product overview: MC78T12CT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78T12CT can be used for catalog matching and distributor lookup.

12V 3A LDO Linear Voltage Regulator, TO-220, Positive Product overview: MC78T12CT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 3A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 3A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78T12CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78T12CTOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78T12CTOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78T12CTOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC78T12CT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC78T12CT
PMIC - Voltage Regulators - Linear MC78T12CT
IC REG LINEAR 12V 3A TO220AB

IC REG LINEAR 12V 3A TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78T12CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78T12CT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78T12CT
IC REG LINEAR 12V 3A TO220AB

IC REG LINEAR 12V 3A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 788024-MC78T12CT 776-MC78T12CT MC78T12CTOS-ND MC78T12CT MC78T12CT
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC78T12CT 12V 3A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard; Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data