onsemi Ldo Voltage Regulator, 18V, 0.5A, To-220; Output Type Onsemi MC78M18CTG

Description
LDO VOLTAGE REGULATOR, 18V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 18V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 18V, 0.5A, To-220; Output Type Onsemi - 42K1210 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 18V, 0.5A, To-220; Output Type Onsemi
42K1210
Ldo Voltage Regulator, 18V, 0.5A, To-220; Output Type Onsemi 42K1210
LDO VOLTAGE REGULATOR, 18V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 18V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:27V; Input Voltage Max:35V; Product Range:7818 Voltage Regulators; Output Current Max:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1210
Product Name Ldo Voltage Regulator, 18V, 0.5A, To-220; Output Type Onsemi
Input Voltage 27 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details