The MC78M15ABDTRK is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 15 V with a maximum output current of 500 mA. It features internal thermal overload protection, short circuit current limiting, and safe-area compensation for the internal pass transistor, ensuring robust performance under various operating conditions. The device operates with an input voltage range of 5 V to 35 V, making it suitable for a variety of applications. It is packaged in a DPAK-3 case and is Pb-free, complying with environmental standards. The MC78M15ABDTRK is also AEC-Q100 qualified, making it suitable for automotive applications. This regulator does not require external components, simplifying integration into designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC78M15ABDTRK |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |