onsemi PMIC - PMIC - Voltage Regulators - Linear - MC78M12ABDTG MC78M12ABDTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074106-MC78M12ABDTG Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1074106-MC78M12ABDTG Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC78M12ABDTG - 1074106-MC78M12ABDTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC78M12ABDTG
1074106-MC78M12ABDTG
PMIC - PMIC - Voltage Regulators - Linear - MC78M12ABDTG 1074106-MC78M12ABDTG
Manufacturer: ON Semiconductor Win Source Part Number: 1074106-MC78M12ABDTG Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V PSRR: 80dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1074106-MC78M12ABDTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
PSRR: 80dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M12ABDTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M12ABDTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M12ABDTGOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet
Singapore, Singapore
12V 500mA 35V DPAK LDO Voltage Regulator IC
776-MC78M12ABDTG
12V 500mA 35V DPAK LDO Voltage Regulator IC 776-MC78M12ABDTG
12V LDO Regulator, 500mA, 35V In, DPAK, SM Product overview: MC78M12ABDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 500mA, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12ABDTG can be used for catalog matching and distributor lookup.

12V LDO Regulator, 500mA, 35V In, DPAK, SM Product overview: MC78M12ABDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 500mA, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78M12ABDTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR 12V 500MA DPAK-3 - 598-MC78M12ABDTG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 12V 500MA DPAK-3
598-MC78M12ABDTG
IC REG LINEAR 12V 500MA DPAK-3 598-MC78M12ABDTG
IC REG LINEAR 12V 500MA DPAK-3

IC REG LINEAR 12V 500MA DPAK-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC78M12ABDTG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC78M12ABDTG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC78M12ABDTG
IC REG LINEAR 12V 500MA DPAK

IC REG LINEAR 12V 500MA DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC78M12ABDTG
Linear Voltage Regulators MC78M12ABDTG
Linear Voltage Regulators 12V 500mA Positive

Linear Voltage Regulators 12V 500mA Positive

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC78M12ABDTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC78M12ABDTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC78M12ABDTG
IC REG LINEAR 12V 500MA DPAK

IC REG LINEAR 12V 500MA DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1074106-MC78M12ABDTG MC78M12ABDTGOS-ND 776-MC78M12ABDTG 598-MC78M12ABDTG MC78M12ABDTG MC78M12ABDTG MC78M12ABDTG
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC78M12ABDTG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12V 500mA 35V DPAK LDO Voltage Regulator IC IC REG LINEAR 12V 500MA DPAK-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; DPAK-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Life Cycle Stage Maturity; Active Active
Output Voltage 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
Output Voltage 15 volts
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP162ACBZ-4.2-R7 - 910618-ADP162ACBZ-4.2-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 4-WLCSP (0.96x0.96)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details