onsemi Volt Reg, Adj, 9V, 0.5A, 0 To 125Deg C Rohs Compliant Onsemi MC78M09CDTRKG

Description
VOLT REG, ADJ, 9V, 0.5A, 0 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Description
VOLT REG, ADJ, 9V, 0.5A, 0 TO 125DEG C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Adj, 9V, 0.5A, 0 To 125Deg C Rohs Compliant Onsemi - 85AC1942 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Adj, 9V, 0.5A, 0 To 125Deg C Rohs Compliant Onsemi
85AC1942
Volt Reg, Adj, 9V, 0.5A, 0 To 125Deg C Rohs Compliant Onsemi 85AC1942
VOLT REG, ADJ, 9V, 0.5A, 0 TO 125DEG C ROHS COMPLIANT: YES

VOLT REG, ADJ, 9V, 0.5A, 0 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Linear Volt Reg, 0.5A, 9V, To-252-3; Output Type Onsemi - 42Y0674 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.5A, 9V, To-252-3; Output Type Onsemi
42Y0674
Linear Volt Reg, 0.5A, 9V, To-252-3; Output Type Onsemi 42Y0674
LINEAR VOLT REG, 0.5A, 9V, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:9V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

LINEAR VOLT REG, 0.5A, 9V, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:9V 500mA Linear Voltage Regulators; Output Current Max:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 85AC1942 42Y0674
Product Name Volt Reg, Adj, 9V, 0.5A, 0 To 125Deg C Rohs Compliant Onsemi Linear Volt Reg, 0.5A, 9V, To-252-3; Output Type Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details