onsemi Voltage Regulators - Linear MC78M09BDTRKG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Datasheet
Datasheet Summary
Powered by GS/AI

The MC78M09BDTRKG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9.0 V with a maximum output current of 500 mA. It features internal thermal overload protection, short circuit current limiting, and safe-area compensation for the internal pass transistor, ensuring robust performance under various operating conditions. The device operates with an input voltage range of 5.0 V to 35 V, making it suitable for a variety of applications. It is available in a DPAK package and is Pb-free, complying with environmental regulations. The MC78M09BDTRKG is also AEC-Q100 qualified, making it suitable for automotive applications. This regulator does not require external components, simplifying design integration.

Datasheet Summary
Powered by GS/AI

The MC78M09BDTRKG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9.0 V with a maximum output current of 500 mA. It features internal thermal overload protection, short circuit current limiting, and safe-area compensation for the internal pass transistor, ensuring robust performance under various operating conditions. The device operates with an input voltage range of 5.0 V to 35 V, making it suitable for a variety of applications. It is available in a DPAK package and is Pb-free, complying with environmental regulations. The MC78M09BDTRKG is also AEC-Q100 qualified, making it suitable for automotive applications. This regulator does not require external components, simplifying design integration.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC78M09BDTRKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC78M09BDTRKG
Voltage Regulators - Linear MC78M09BDTRKG
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC78M09BDTRKG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers