onsemi Ic, Ldo Volt Reg, 6V, 0.5A, To-220; Output Type Onsemi MC78M06BTG

Description
IC, LDO VOLT REG, 6V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 6V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 6V, 0.5A, To-220; Output Type Onsemi - 42K1190 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 6V, 0.5A, To-220; Output Type Onsemi
42K1190
Ic, Ldo Volt Reg, 6V, 0.5A, To-220; Output Type Onsemi 42K1190
IC, LDO VOLT REG, 6V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 6V, 0.5A, TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:11V; Input Voltage Max:35V; Product Range:7806 Voltage Regulators; Output Current Max:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42K1190
Product Name Ic, Ldo Volt Reg, 6V, 0.5A, To-220; Output Type Onsemi
Input Voltage 11 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details