The MC78L24ACPRAG is a linear voltage regulator from the MC78L00A series, designed to provide a fixed output voltage of 24V with a maximum output current of 100 mA. This device features internal short circuit current limiting and thermal overload protection, enhancing its reliability and robustness in various applications. It does not require external components in many configurations, simplifying circuit design. The regulator operates with an input voltage range of up to 30V and is qualified for automotive applications under the NCV prefix, ensuring compliance with AEC-Q100 standards. The device is available in a TO-92 package and is Pb-free, making it suitable for environmentally conscious designs. Its thermal resistance characteristics vary by package type, with the TO-92 offering a thermal resistance of 200°C/W. The MC78L24ACPRAG is ideal for applications requiring a stable 24V output with minimal external components.
Linear Voltage Regulator, 100 mA, 5 to 24 V, Positive Vout: 24.0 V; TJ = 0°C to +125°C, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MC78L24ACPRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 24 V, 24.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 24 V, 24.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC78L24ACPRAG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1074091-MC78L24ACPRA
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 24V
PSRR: 45dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR 24V 100MA TO92
IC REG LINEAR 24V 100MA TO92-3
IC REG LINEAR 24V 100MA TO92-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC78L24ACPRAG | 1074091-MC78L24ACPRAG | 488-MC78L24ACPRAGTR-ND | MC78L24ACPRAG | MC78L24ACPRAG |
| Product Name | 100 mA 24 V 24.0 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC78L24ACPRAG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92 | |
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | 40 volts | 40 volts | 40 volts |