onsemi Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi MC78L15ACPG

Description
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi - 31K8203 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi
31K8203
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi 31K8203
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, V Reg +15V, 78L15, To-92-3; Fixed Output Voltage Nom. Onsemi - 92K7074 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +15V, 78L15, To-92-3; Fixed Output Voltage Nom. Onsemi
92K7074
Ic, V Reg +15V, 78L15, To-92-3; Fixed Output Voltage Nom. Onsemi 92K7074
IC, V REG +15V, 78L15, TO-92-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +15V, 78L15, TO-92-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 31K8203 92K7074
Product Name Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi Ic, V Reg +15V, 78L15, To-92-3; Fixed Output Voltage Nom. Onsemi
Input Voltage 23 to 35 volts 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details