onsemi Voltage Regulators - Linear MC78L12ACPG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Datasheet
Datasheet Summary
Powered by GS/AI

The MC78L12ACPG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 12 V with a maximum output current of 100 mA. It features internal short circuit current limiting and thermal overload protection, enhancing its reliability and robustness in various applications. The device operates within an input voltage range of 14 V to 30 V and is suitable for environments with temperatures ranging from 0°C to +125°C. The MC78L12ACPG is available in a TO-92 package and is Pb-free, making it compliant with environmental regulations. This regulator does not require external components for many applications, simplifying circuit design. Its performance characteristics include low output noise and good ripple rejection, making it a viable choice for projects requiring stable voltage regulation.

Datasheet Summary
Powered by GS/AI

The MC78L12ACPG is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 12 V with a maximum output current of 100 mA. It features internal short circuit current limiting and thermal overload protection, enhancing its reliability and robustness in various applications. The device operates within an input voltage range of 14 V to 30 V and is suitable for environments with temperatures ranging from 0°C to +125°C. The MC78L12ACPG is available in a TO-92 package and is Pb-free, making it compliant with environmental regulations. This regulator does not require external components for many applications, simplifying circuit design. Its performance characteristics include low output noise and good ripple rejection, making it a viable choice for projects requiring stable voltage regulation.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC78L12ACPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC78L12ACPG
Voltage Regulators - Linear MC78L12ACPG
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC78L12ACPG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details