VOLT REG, FIXED, 12V, 1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 1A Linear Voltage Regulators; Output Current Max:1A; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 42K1226 |
| Product Name | Volt Reg, Fixed, 12V, 1A, 125Deg C; Output Type Onsemi |
| Input Voltage | ? to 35 volts |