onsemi Power Supply/Voltage Converter PC Board Mount MC7805CD2TG

Description
IC, VOLTAGE REGULATOR +5.0V, SMD, 7805; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7805 VOLTAGE REGULATORS; OUTPUT CURRENT:1A; ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY
Description
IC, VOLTAGE REGULATOR +5.0V, SMD, 7805; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7805 VOLTAGE REGULATORS; OUTPUT CURRENT:1A; ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 32325549 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
32325549
Power Supply/Voltage Converter PC Board Mount 32325549
IC, VOLTAGE REGULATOR +5.0V, SMD, 7805; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7805 VOLTAGE REGULATORS; OUTPUT CURRENT:1A; ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

IC, VOLTAGE REGULATOR +5.0V, SMD, 7805; FIXED OUTPUT VOLTAGE NOM.:5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; INPUT VOLTAGE MIN:10V; INPUT VOLTAGE MAX:35V; PRODUCT RANGE:7805 VOLTAGE REGULATORS; OUTPUT CURRENT:1A; ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 32325549
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10360-240-4u-27469 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details