Manufacturer: ON Semiconductor
Win Source Part Number: 788009-MC75174BPG
Packaging: Tube
Type: Driver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Data Rate: 10Mbps
Part Status: Obsolete(EOL)
Family Name: MC75174B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): DS96F172CN; DS96F174CN; SN65ALS172AN; SN75ALS172ANE4;
Introduction Date: January 20, 1997
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quad Line Driver with Three-State Output (EIA-485 ), PDIP-16, 25-TUBE Product overview: MC75174BPG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC75174BPG can be used for catalog matching and distributor lookup.
IC DRIVER 4/0 16DIP
RS422/RS485 LINE DRIVER, 5.25V DIP16; Device Type:Line; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 788009-MC75174BPG | 710-MC75174BPG | MC75174BPG | 42K1168 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MC75174BPG | Quad Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Rs422/rs485 Line Driver, 5.25V Dip16; Device Type Onsemi |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other | Other; 4.75V | |
| Data Rate | 10000 kbps | 10000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | DIP | DIP |