onsemi Logic - Logic - Latches - MC74VHCT573ADWR2 MC74VHCT573ADWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 208038-MC74VHCT573AD WR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 5.1ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 208038-MC74VHCT573AD WR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 5.1ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74VHCT573ADWR2 - 208038-MC74VHCT573ADWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74VHCT573ADWR2
208038-MC74VHCT573ADWR2
Logic - Logic - Latches - MC74VHCT573ADWR2 208038-MC74VHCT573ADWR2
Manufacturer: ON Semiconductor Win Source Part Number: 208038-MC74VHCT573AD WR2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 5.1ns

Manufacturer: ON Semiconductor
Win Source Part Number: 208038-MC74VHCT573ADWR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 5.1ns

Buy Now Datasheet
Latches - MC74VHCT573ADWR2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - MC74VHCT573ADWR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - MC74VHCT573ADWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHCT573ADWR2
Logic - Latches MC74VHCT573ADWR2
IC LATCH OCTAL D 3ST 20SOIC

IC LATCH OCTAL D 3ST 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74VHCT573ADWR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHCT573ADWR2
Integrated Circuits (ICs) - Logic - Latches MC74VHCT573ADWR2
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 208038-MC74VHCT573ADWR2 MC74VHCT573ADWR2-ND MC74VHCT573ADWR2 MC74VHCT573ADWR2 MC74VHCT573ADWR2
Product Name Logic - Logic - Latches - MC74VHCT573ADWR2 Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA 8 mA
Propagation Delay 5.1 ns 5.1 ns 5.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4724B CMOS 8-Bit Addressable Latch - CD4724BE - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
7 suppliers
Latches - 74LVT162373DL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers