onsemi Latches MC74VHCT573ADWG

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74VHCT573ADWG-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - MC74VHCT573ADWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74VHCT573ADWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHCT573ADWG
Integrated Circuits (ICs) - Logic - Latches MC74VHCT573ADWG
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - MC74VHCT573ADWG - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHCT573ADWG
Logic - Latches MC74VHCT573ADWG
IC LATCH OCTAL D 3ST 20SOIC

IC LATCH OCTAL D 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74VHCT573ADWG-ND MC74VHCT573ADWG MC74VHCT573ADWG MC74VHCT573ADWG
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT163373APVG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
Latch ICs - 1659890 - RS Components, Ltd.
Specs
Latch Type Addressable D; D type
Output Characteristics Cmos
Package Type Soic; SOIC
View Details
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - CD54HCT573F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details