onsemi Latches MC74VHCT573ADTR2G

Description
IC D-TYPE TRANSP 8:8 20-TSSOP
Request a Quote Datasheet
Description
IC D-TYPE TRANSP 8:8 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 488-MC74VHCT573ADTR2G-ND - DigiKey
Thief River Falls, MN, United States
IC D-TYPE TRANSP 8:8 20-TSSOP

IC D-TYPE TRANSP 8:8 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 488-MC74VHCT573ADTR2G-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
Latches - 1727-3787-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Latches - 74FCT162841BTPA - Quarktwin Technology Ltd.
Integrated Device Technology
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-TFSOP (0.240\", 6.10mm Width); SOP
View Details