onsemi Logic - Logic - Latches - MC74VHCT373ADT MC74VHCT373ADT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1220011-MC74VHCT373A DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1220011-MC74VHCT373A DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74VHCT373ADT
1220011-MC74VHCT373ADT
Logic - Logic - Latches - MC74VHCT373ADT 1220011-MC74VHCT373ADT
Manufacturer: ON Semiconductor Win Source Part Number: 1220011-MC74VHCT373A DT Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1220011-MC74VHCT373ADT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Latches - MC74VHCT373ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74VHCT373ADT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHCT373ADT
Integrated Circuits (ICs) - Logic - Latches MC74VHCT373ADT
IC LATCH TRANSP OCT 2ST 20-TSSOP

IC LATCH TRANSP OCT 2ST 20-TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1220011-MC74VHCT373ADT MC74VHCT373ADT MC74VHCT373ADT
Product Name Logic - Logic - Latches - MC74VHCT373ADT Latches Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
SN54AHCT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685501QSA - Texas Instruments
Specs
Latch Type D
Propagation Delay 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Latches - 1024306-74ALVT16373DL,112 - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
4 suppliers
Octal Transparent Latch - 74FCT573CTQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details
2 suppliers