D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOEIAJ
IC LATCH/DECODER/SHIFTR
IC LATCH/DECODER/SHIFTR
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74VHCT259AMG-ND | MC74VHCT259AMG | MC74VHCT259AMG | MC74VHCT259AMG |
| Product Name | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Addressable D | D | ||
| Output Characteristics | Standard | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA |