Manufacturer: ON Semiconductor
Win Source Part Number: 883793-MC74VHCT259AD
Series: 74VHCT
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC74VHCT259
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC D-TYPE ADDR 1:8 16-TSSOP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
IC D-TYPE ADDR 1:8 16-TSSOP
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
IC LATCH ADDRESSABL 8BIT 16TSSOP
IC LATCH ADDRESSABL 8BIT 16TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 883793-MC74VHCT259ADTR2G | 488-MC74VHCT259ADTR2GDKR-ND | MC74VHCT259ADTR2G | MC74VHCT259ADTR2G | MC74VHCT259ADTR2G |
| Product Name | Logic - Logic - Latches - MC74VHCT259ADTR2G | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | TSSOP; 16-TSSOP; SOP; SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | SSOP | |
| Latch Type | Addressable D | D | |||
| Output Characteristics | Standard |