onsemi Latches MC74VHCT259ADTR2

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74VHCT259ADTROS-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74VHCT259ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHCT259ADTR2
Integrated Circuits (ICs) - Logic - Latches MC74VHCT259ADTR2
IC LATCH ADDRESSABL 8BIT 16TSSOP

IC LATCH ADDRESSABL 8BIT 16TSSOP

Supplier's Site
Latches - MC74VHCT259ADTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-TSSOP

Buy Now Datasheet
Logic - Latches - MC74VHCT259ADTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHCT259ADTR2
Logic - Latches MC74VHCT259ADTR2
IC LATCH ADDRESSABL 8BIT 16TSSOP

IC LATCH ADDRESSABL 8BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MC74VHCT259ADTROS-ND MC74VHCT259ADTR2 MC74VHCT259ADTR2 MC74VHCT259ADTR2
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HC373F - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Low-power D-type transparent latch; 3-state - 74AUP1G373GW-Q100H - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
Logic - Latches - 74LVC16373APAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74FCT162511ATPVG - Rochester Electronics
Integrated Device Technology
Specs
Package Type SSOP56; SOP; SSOP
Logic Family CMOS
View Details