Integrated Device Technology Octal Latched Transceiver 74FCT543CTQG8

Description
The 74FCT543T is a non-inverting octal transceiver that contains two sets of eight D-type latches with separate input and output controls for each set. The 74FCT543T operate at -40C to +85C
Datasheet
Description
The 74FCT543T is a non-inverting octal transceiver that contains two sets of eight D-type latches with separate input and output controls for each set. The 74FCT543T operate at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Latched Transceiver - 74FCT543CTQG8 - Integrated Device Technology
San Jose, CA, USA
Octal Latched Transceiver
74FCT543CTQG8
Octal Latched Transceiver 74FCT543CTQG8
The 74FCT543T is a non-inverting octal transceiver that contains two sets of eight D-type latches with separate input and output controls for each set. The 74FCT543T operate at -40C to +85C

The 74FCT543T is a non-inverting octal transceiver that contains two sets of eight D-type latches with separate input and output controls for each set. The 74FCT543T operate at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 74FCT543CTQG8
Product Name Octal Latched Transceiver
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC573D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
 - 74FCT163373X4CPA - Rochester Electronics
Specs
Latch Type Transparent-D
Supply Voltage 3.3V
Package Type TSSOP; TSSOP48; SOP; SSOP
View Details
3 suppliers