onsemi Logic - Logic - Latches - MC74VHCT259ADR2G MC74VHCT259ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074655-MC74VHCT259AD R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6ns
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074655-MC74VHCT259AD R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6ns
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74VHCT259ADR2G is an 8-bit addressable latch designed using silicon gate CMOS technology, offering high-speed operation with a typical propagation delay of 7.6 ns at 5.0 V. It features low power dissipation, with a maximum supply current of 2 µA at 25°C. This device is compatible with TTL levels, making it suitable for interfacing between 3.3 V and 5.0 V systems. The MC74VHCT259ADR2G supports four operational modes: addressable latch, memory, one-of-eight decoding, and reset, providing versatility for various digital applications. It includes power down protection on inputs and outputs, ensuring reliability in diverse operating conditions. The device is available in a Pb-free SOIC-16 package and is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The MC74VHCT259ADR2G is an 8-bit addressable latch designed using silicon gate CMOS technology, offering high-speed operation with a typical propagation delay of 7.6 ns at 5.0 V. It features low power dissipation, with a maximum supply current of 2 µA at 25°C. This device is compatible with TTL levels, making it suitable for interfacing between 3.3 V and 5.0 V systems. The MC74VHCT259ADR2G supports four operational modes: addressable latch, memory, one-of-eight decoding, and reset, providing versatility for various digital applications. It includes power down protection on inputs and outputs, ensuring reliability in diverse operating conditions. The device is available in a Pb-free SOIC-16 package and is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Latches - MC74VHCT259ADR2G - 074655-MC74VHCT259ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - MC74VHCT259ADR2G
074655-MC74VHCT259ADR2G
Logic - Logic - Latches - MC74VHCT259ADR2G 074655-MC74VHCT259ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074655-MC74VHCT259AD R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 6ns

Manufacturer: ON Semiconductor
Win Source Part Number: 074655-MC74VHCT259ADR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 6ns

Buy Now Datasheet
Latches - MC74VHCT259ADR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Latches - MC74VHCT259ADR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
IC LATCH ADDRESSABLE 8BIT 16SOIC

IC LATCH ADDRESSABLE 8BIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MC74VHCT259ADR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MC74VHCT259ADR2G
Integrated Circuits (ICs) - Logic - Latches MC74VHCT259ADR2G
IC LATCH ADDRESSABLE 8BIT 16SOIC

IC LATCH ADDRESSABLE 8BIT 16SOIC

Supplier's Site
Logic - Latches - MC74VHCT259ADR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MC74VHCT259ADR2G
Logic - Latches MC74VHCT259ADR2G
IC LATCH ADDRESSABLE 8BIT 16SOIC

IC LATCH ADDRESSABLE 8BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 074655-MC74VHCT259ADR2G MC74VHCT259ADR2GOSTR-ND MC74VHCT259ADR2G MC74VHCT259ADR2G MC74VHCT259ADR2G MC74VHCT259ADR2G
Product Name Logic - Logic - Latches - MC74VHCT259ADR2G Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA 8 mA
Propagation Delay 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74ACT11373NT - 908038-74ACT11373NT - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 24-PDIP
View Details
2 suppliers
74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
7 suppliers
Latches - 1727-3340-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
NON-INVERTING OCTAL LATCH - 54FCT373CTLB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details
3 suppliers