onsemi Latches MC74VHCT259AD

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74VHCT259AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number MC74VHCT259AD
Product Name Latches
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

8-bit addressable latch - 74HCT259PW-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT403-1 SOT403-1
View Details
6 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details