onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT245AMELG MC74VHCT245AMELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 788006-MC74VHCT245AM ELG Series: 74VHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74VHCT245 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): MC74VHCT245AMEL; MC74VHCT245AM; MC74VHCT245ADW; MC74VHCT245ADWRG; Introduction Date: July 17, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 788006-MC74VHCT245AM ELG Series: 74VHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74VHCT245 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): MC74VHCT245AMEL; MC74VHCT245AM; MC74VHCT245ADW; MC74VHCT245ADWRG; Introduction Date: July 17, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT245AMELG - 788006-MC74VHCT245AMELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT245AMELG
788006-MC74VHCT245AMELG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT245AMELG 788006-MC74VHCT245AMELG
Manufacturer: ON Semiconductor Win Source Part Number: 788006-MC74VHCT245AM ELG Series: 74VHCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Family Name: MC74VHCT245 Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-20 Alternative Parts (Cross-Reference): MC74VHCT245AMEL; MC74VHCT245AM; MC74VHCT245ADW; MC74VHCT245ADWRG; Introduction Date: July 17, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788006-MC74VHCT245AMELG
Series: 74VHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: MC74VHCT245
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-20
Alternative Parts (Cross-Reference): MC74VHCT245AMEL; MC74VHCT245AM; MC74VHCT245ADW; MC74VHCT245ADWRG;
Introduction Date: July 17, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - MC74VHCT245AMELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
MC74VHCT245AMELG
Buffers, Drivers, Receivers, Transceivers MC74VHCT245AMELG
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output SOEIAJ-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 788006-MC74VHCT245AMELG MC74VHCT245AMELG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHCT245AMELG Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details