The MC74VHCT245A is an octal bus transceiver fabricated with silicon gate CMOS technology, designed for two-way asynchronous communication between data buses. It operates from 4.5 V to 5.5 V and features TTL-compatible inputs, with propagation delays of 4.9 ns (typical) at 5.0 V and quiescent supply current not exceeding 4 µA at 25°C. The device provides power-down protection on all inputs and outputs, supporting voltages from 0 V to 5.5 V regardless of supply voltage. It is available in a SOIC-20WB package measuring 12.65 mm to 12.95 mm in length, 7.40 mm to 7.60 mm in width, and 2.35 mm to 2.65 mm in height, and is Pb-free and RoHS compliant. The part supports direction control via a DIR input and enables bus isolation through an output enable (OE) pin.
IC TRANSCVR 8BIT N-INV 20SOEIAJ Product overview: MC74VHCT245AMEL from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74VHCT245AMEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC74VHCT245AMEL |
| Product Name | 8-bit 8BIT Interface Transceiver IC |
| Device Type | Transceiver |