NAND Gate IC 4 Channel Schmitt Trigger SOEIAJ-14
IC GATE NAND 4CH 2-INP SOEIAJ
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | MC74VHCT132AM | MC74VHCT132AM |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.5V ~ 0.6V (High) |
| Inputs | 2 | |
| Operating Current | 8 mA | 0.0020 mA |