NOR Gate IC 4 Channel SOEIAJ-14
IC GATE NOR 4CH 2-INP SOEIAJ-14
IC GATE NOR 4CH 2-INP SOEIAJ-14
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHCT02AMELG | MC74VHCT02AMELG | MC74VHCT02AMELG |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | ||
| Operating Current | 8 mA | 0.0020 mA |