IC NAND 4-CIR 2-IN 14-TSSOP
IC NAND 4-CIR 2-IN 14-TSSOP
IC NAND 4-CIR 2-IN 14-TSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 488-MC74VHCT00ADTR2G-QCT-ND |
| Product Name | Gates and Inverters |
| Gate Type | NAND |
| Supply Voltage | 2V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 7.9 ns |