XOR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
XOR (Exclusive OR) IC 4 Channel SOEIAJ-14
IC GATE XOR 4CH 2-INP SOEIAJ-14
IC GATE XOR 4CH 2-INP SOEIAJ-14
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC74VHC86MELG | MC74VHC86MELGOSTR-ND | MC74VHC86MELG | MC74VHC86MELG | MC74VHC86MELG |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR |
| Logic Family | CMOS | ||||
| IC Package Type | SOP; Other; SOP14 | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | ||
| Inputs | 2 | 2 |