onsemi Logic - Logic - Flip Flops - MC74VHC74MEL MC74VHC74MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 224242-MC74VHC74MEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 224242-MC74VHC74MEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - MC74VHC74MEL - 224242-MC74VHC74MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC74VHC74MEL
224242-MC74VHC74MEL
Logic - Logic - Flip Flops - MC74VHC74MEL 224242-MC74VHC74MEL
Manufacturer: ON Semiconductor Win Source Part Number: 224242-MC74VHC74MEL Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 224242-MC74VHC74MEL
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 224242-MC74VHC74MEL
Product Name Logic - Logic - Flip Flops - MC74VHC74MEL
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 2 V ~ 5.5 V
Propagation Delay 9.3 ns
fMAX 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Quad D-type flip-flop with reset; positive-edge trigger - 74HC175D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Flip Flops - 54LS74LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74AC174SJX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details