onsemi Flip Flops MC74VHC74DTR2G-Q

Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 488-MC74VHC74DTR2G-QTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT

IC FF D-TYPE 2-ELE 1-BIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 488-MC74VHC74DTR2G-QTR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
Propagation Delay 9.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54S174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 1727-2618-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers