Manufacturer: ON Semiconductor
Win Source Part Number: 1219983-MC74VHC74DTR
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 115MHz
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: 74VHC74
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 2μA
Max Propagation Delay at V, Max CL: 9.3ns at 5V, 50pF
D Flip-Flop, AHC/VHC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE DUAL 1BIT 14TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1219983-MC74VHC74DTR2 | MC74VHC74DTR2 | MC74VHC74DTR2-ND | MC74VHC74DTR2 | MC74VHC74DTR2 | MC74VHC74DTR2 |
| Product Name | Logic - Logic - Flip Flops - MC74VHC74DTR2 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 9.3 ns | 9.3 ns | ||||
| fMAX | 115 MHz | 115 MHz | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |