Manufacturer: ON Semiconductor
Win Source Part Number: 1219978-MC74VHC595DT
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Serial In Parallel Out, AHC/VHC/H/U/V Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REG 8BIT 3ST 16-TSSOP
IC SHIFT REG 8BIT 3ST 16-TSSOP
SHIFT REGISTER, 8BIT, SISO/PISO, TSSOP16; Logic Family / Base Number:74VHC595; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Counter Shift Registers SHFT REGISTER 3STATE
IC SHIFT REG 8BIT 3ST 16-TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1219978-MC74VHC595DTR2G | MC74VHC595DTR2G | MC74VHC595DTR2GOSCT-ND | MC74VHC595DTR2G | MC74VHC595DTR2G | 81Y6717 | MC74VHC595DTR2G | MC74VHC595DTR2G | MC74VHC595DTR2G |
| Product Name | Logic - Logic - Shift Registers - MC74VHC595DTR2G | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Register, 8Bit, Siso/piso, Tssop16; Logic Family / Base Number Onsemi | Shift Registers | Counter Shift Registers | Logic - Shift Registers | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||||
| Output Characteristics | Tri-State | 3-State | Tri-State | 3-State; Tri-State | |||||
| Package Type | SSOP | SOP; SSOP; TSSOP; Other; TSSOP-14-16 | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |||
| Number of units in IC | 1 | 1 | |||||||
| Number of Bits (Stages) | 8 | 8 | 8 |