D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 208037-MC74VHC573DTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 5ns
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC,LATCH,SINGLE,8-BI
IC LATCH OCT NONINV 3ST 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MC74VHC573DTR2GOSTR-ND | 208037-MC74VHC573DTR2G | MC74VHC573DTR2G | 42K1159 | MC74VHC573DTR2G | MC74VHC573DTR2G |
| Product Name | Latches | Logic - Logic - Latches - MC74VHC573DTR2G | Integrated Circuits (ICs) - Logic - Latches | Ic,latch,single,8-Bit,ahc/vhc-Cmos,tssop,20Pin,plastic Onsemi | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | |||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | |||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |