onsemi Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DTR2G

Description
4 Circuit IC Switch 1:1 90Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 90Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4316DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4316DTR2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DTR2GOSTR-ND
4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4316DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4316DTR2GOSCT-ND
Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DTR2GOSCT-ND
4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual Quad 160MHz 12V Analog Switch and Multiplexer IC
747-MC74VHC4316DTR2G
Dual Quad 160MHz 12V Analog Switch and Multiplexer IC 747-MC74VHC4316DTR2G
Quad 4:1 Mux/Demux, 160MHz, TSSOP, 12V Dual Supply Product overview: MC74VHC4316DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 160MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 160MHz, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4316DTR2G can be used for catalog matching and distributor lookup.

Quad 4:1 Mux/Demux, 160MHz, TSSOP, 12V Dual Supply Product overview: MC74VHC4316DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 160MHz, 12V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 160MHz, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74VHC4316DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue Switch/mux/demux, Tssop-16; Multiplexer Configuration Onsemi - 14AC4554 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Switch/mux/demux, Tssop-16; Multiplexer Configuration Onsemi
14AC4554
Analogue Switch/mux/demux, Tssop-16; Multiplexer Configuration Onsemi 14AC4554
ANALOGUE SWITCH/MUX/DEMUX, TSSOP-16; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

ANALOGUE SWITCH/MUX/DEMUX, TSSOP-16; Multiplexer Configuration:-; No. of Circuits:4Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74VHC4316DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74VHC4316DTR2G
Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DTR2G
4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

4 Circuit IC Switch 1:1 90Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4316DTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74VHC4316DTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DTR2G
IC MUX/DEMUX QUAD 1X1 16TSSOP

IC MUX/DEMUX QUAD 1X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74VHC4316DTR2GOSTR-ND 747-MC74VHC4316DTR2G 14AC4554 MC74VHC4316DTR2G MC74VHC4316DTR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Dual Quad 160MHz 12V Analog Switch and Multiplexer IC Analogue Switch/mux/demux, Tssop-16; Multiplexer Configuration Onsemi Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts
Ron 90 ohms 160 ohms 90 ohms 15 ohms
Bandwidth 160 MHz 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC151DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
2 suppliers
Dual 5V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBT16210DGGRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 0.0030 mA
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 100371PC - Lingto Electronic Limited
Specs
Configuration 3 x 4:1
Operating Temperature 0.0 to 85 C (32 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 2133008P - RS Components, Ltd.
Specs
Package Type SSOP; SOP; TSSOP; TSSOP
Number of Pins 28
View Details