onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DG

Description
Win Source Part Number: 1077930-MC74VHC4316D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 48 Mounting: SMD (SMT) Switch Circuit: SPST - NO/NC On-State Resistance (Max): 90Ohm -3db Bandwidth: 160MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4316M; MC74HC4316ADR2G; MC74LVX4066DR2G; MC74HC4066ADG; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74VHC4316DG-O S,ONSONSMC74VHC4316D G Base Product Number: 74VHC4316 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1077930-MC74VHC4316D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 48 Mounting: SMD (SMT) Switch Circuit: SPST - NO/NC On-State Resistance (Max): 90Ohm -3db Bandwidth: 160MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4316M; MC74HC4316ADR2G; MC74LVX4066DR2G; MC74HC4066ADG; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74VHC4316DG-O S,ONSONSMC74VHC4316D G Base Product Number: 74VHC4316 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1077930-MC74VHC4316DG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1077930-MC74VHC4316DG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1077930-MC74VHC4316DG
Win Source Part Number: 1077930-MC74VHC4316D G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 48 Mounting: SMD (SMT) Switch Circuit: SPST - NO/NC On-State Resistance (Max): 90Ohm -3db Bandwidth: 160MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Voltage - Supply, Single (V+): 2V ~ 6V Voltage - Supply, Dual (V±): ±2V ~ 6V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4316M; MC74HC4316ADR2G; MC74LVX4066DR2G; MC74HC4066ADG; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-MC74VHC4316DG-O S,ONSONSMC74VHC4316D G Base Product Number: 74VHC4316 Product Status: Obsolete

Win Source Part Number: 1077930-MC74VHC4316DG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 4
Standard Package: 48
Mounting: SMD (SMT)
Switch Circuit: SPST - NO/NC
On-State Resistance (Max): 90Ohm
-3db Bandwidth: 160MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Voltage - Supply, Dual (V±): ±2V ~ 6V
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): CD74HC4316M; MC74HC4316ADR2G; MC74LVX4066DR2G; MC74HC4066ADG;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-MC74VHC4316DG-OS,ONSONSMC74VHC4316DG
Base Product Number: 74VHC4316
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74VHC4316DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74VHC4316DG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74VHC4316DG
IC SW SPST-NO/NCX4 90OHM 16SOIC

IC SW SPST-NO/NCX4 90OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1077930-MC74VHC4316DG MC74VHC4316DG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Telecom - SI3019-F-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers